Vishay Intertechnology, Inc. Ceramic Capacitors HV2225Y102KXMATHV

Description
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1568-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1568-6-ND
Ceramic Capacitors 720-1568-6-ND
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1568-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1568-2-ND
Ceramic Capacitors 720-1568-2-ND
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1568-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1568-1-ND
Ceramic Capacitors 720-1568-1-ND
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Cap, 1000Pf, 5 Kv, 10%, X7R, 2225; Capacitance Vishay - 96Y9317 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 5 Kv, 10%, X7R, 2225; Capacitance Vishay
96Y9317
Cap, 1000Pf, 5 Kv, 10%, X7R, 2225; Capacitance Vishay 96Y9317
CAP, 1000PF, 5 KV, 10%, X7R, 2225; Capacitance:1000pF; Voltage Rating:5kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 5 KV, 10%, X7R, 2225; Capacitance:1000pF; Voltage Rating:5kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 1000Pf, 5Kv, 2225; Capacitance Vishay - 95Y3234 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1000Pf, 5Kv, 2225; Capacitance Vishay
95Y3234
Cap, Mlcc, X7R, 1000Pf, 5Kv, 2225; Capacitance Vishay 95Y3234
CAP, MLCC, X7R, 1000PF, 5KV, 2225; Capacitance:1000pF; Voltage(DC):5kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:5.6mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 1000PF, 5KV, 2225; Capacitance:1000pF; Voltage(DC):5kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:5.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1568-6-ND 720-1568-2-ND 96Y9317 95Y3234
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 5 Kv, 10%, X7R, 2225; Capacitance Vishay Cap, Mlcc, X7R, 1000Pf, 5Kv, 2225; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX121M450H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers