Vishay Precision Group Ceramic Capacitors HV2225Y102KX6ATHV

Description
1000pF ±10% 6000V (6kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 6000V (6kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-HV2225Y102KX6ATHVDKR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 6000V (6kV) Ceramic Capacitor X7R 2225 (5763 Metric)

1000pF ±10% 6000V (6kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV2225Y102KX6ATHVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV2225Y102KX6ATHVTR-ND
Ceramic Capacitors 720-HV2225Y102KX6ATHVTR-ND
1000pF ±10% 6000V (6kV) Ceramic Capacitor X7R 2225 (5763 Metric)

1000pF ±10% 6000V (6kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV2225Y102KX6ATHVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV2225Y102KX6ATHVCT-ND
Ceramic Capacitors 720-HV2225Y102KX6ATHVCT-ND
1000pF ±10% 6000V (6kV) Ceramic Capacitor X7R 2225 (5763 Metric)

1000pF ±10% 6000V (6kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Cap, 1000Pf, 6Kv, Mlcc, 2225 Rohs Compliant Vishay - 69AH0220 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 6Kv, Mlcc, 2225 Rohs Compliant Vishay
69AH0220
Cap, 1000Pf, 6Kv, Mlcc, 2225 Rohs Compliant Vishay 69AH0220
CAP, 1000PF, 6KV, MLCC, 2225 ROHS COMPLIANT: YES

CAP, 1000PF, 6KV, MLCC, 2225 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-HV2225Y102KX6ATHVDKR-ND 720-HV2225Y102KX6ATHVTR-ND 69AH0220
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 6Kv, Mlcc, 2225 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Capacitors - Aluminum Electrolytic Capacitors - 336UVK050MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers