Vishay Intertechnology, Inc. Ceramic Capacitors HV2225A821JXMATHV

Description
820pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet
Description
820pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-HV2225A821JXMATHVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV2225A821JXMATHVTR-ND
Ceramic Capacitors 720-HV2225A821JXMATHVTR-ND
820pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

820pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV2225A821JXMATHVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV2225A821JXMATHVCT-ND
Ceramic Capacitors 720-HV2225A821JXMATHVCT-ND
820pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

820pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - HV2225A821JXMATHV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
HV2225A821JXMATHV
Capacitors - Ceramic Capacitors HV2225A821JXMATHV
CAP CER 820 PF 5KV C0G 2225

CAP CER 820 PF 5KV C0G 2225

Supplier's Site
Cap, 820Pf, 5Kv, Mlcc, 2225 Rohs Compliant Vishay - 30AJ3361 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 5Kv, Mlcc, 2225 Rohs Compliant Vishay
30AJ3361
Cap, 820Pf, 5Kv, Mlcc, 2225 Rohs Compliant Vishay 30AJ3361
CAP, 820PF, 5KV, MLCC, 2225 ROHS COMPLIANT: YES

CAP, 820PF, 5KV, MLCC, 2225 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-HV2225A821JXMATHVTR-ND HV2225A821JXMATHV 30AJ3361
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 820Pf, 5Kv, Mlcc, 2225 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details