Vishay Intertechnology, Inc. Ceramic Capacitors HV2220Y472MXHATHV

Description
4700pF ±20% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
4700pF ±20% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HV2220Y472MXHATHV-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HV2220Y472MXHATHV-ND
Ceramic Capacitors HV2220Y472MXHATHV-ND
4700pF ±20% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

4700pF ±20% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - HV2220Y472MXHATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV2220Y472MXHATHV
Ceramic Capacitors HV2220Y472MXHATHV
CAP CER 4700PF 3KV X7R 2220

CAP CER 4700PF 3KV X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HV2220Y472MXHATHV-ND HV2220Y472MXHATHV
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 2002-717P2225800LDR01 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Applications High Voltage Capacitor
Electrostatic Capacitors Polypropylene
View Details
3 suppliers
Aluminium Capacitors - 1701218 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details