Vishay Intertechnology, Inc. Ceramic Capacitors HV2220Y122MXVATHV

Description
1200pF ±20% 4000V (4kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
1200pF ±20% 4000V (4kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HV2220Y122MXVATHV-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HV2220Y122MXVATHV-ND
Ceramic Capacitors HV2220Y122MXVATHV-ND
1200pF ±20% 4000V (4kV) Ceramic Capacitor X7R 2220 (5750 Metric)

1200pF ±20% 4000V (4kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - HV2220Y122MXVATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV2220Y122MXVATHV
Ceramic Capacitors HV2220Y122MXVATHV
CAP CER 1200PF 4KV X7R 2220

CAP CER 1200PF 4KV X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HV2220Y122MXVATHV-ND HV2220Y122MXVATHV
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1808JA250101JGTUYSTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - CK06BX394K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers