Vishay Intertechnology, Inc. Ceramic Capacitors HV2220Y102KXMATHV

Description
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1562-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1562-6-ND
Ceramic Capacitors 720-1562-6-ND
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1562-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1562-2-ND
Ceramic Capacitors 720-1562-2-ND
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1562-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1562-1-ND
Ceramic Capacitors 720-1562-1-ND
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - HV2220Y102KXMATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV2220Y102KXMATHV
Ceramic Capacitors HV2220Y102KXMATHV
CAP CER 1000PF 5KV X7R 2220

CAP CER 1000PF 5KV X7R 2220

Supplier's Site Datasheet
Cap, Mlcc, X7R, 1000Pf, 5Kv, 2220; Capacitance Vishay - 79Y6763 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1000Pf, 5Kv, 2220; Capacitance Vishay
79Y6763
Cap, Mlcc, X7R, 1000Pf, 5Kv, 2220; Capacitance Vishay 79Y6763
CAP, MLCC, X7R, 1000PF, 5KV, 2220; Capacitance:1000pF; Voltage(DC):5kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:5.7mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 1000PF, 5KV, 2220; Capacitance:1000pF; Voltage(DC):5kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:5.7mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 1000Pf, 5Kv, 2220; Capacitance Vishay - 95Y3228 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1000Pf, 5Kv, 2220; Capacitance Vishay
95Y3228
Cap, Mlcc, X7R, 1000Pf, 5Kv, 2220; Capacitance Vishay 95Y3228
CAP, MLCC, X7R, 1000PF, 5KV, 2220; Capacitance:1000pF; Voltage(DC):5kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:5.7mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 1000PF, 5KV, 2220; Capacitance:1000pF; Voltage(DC):5kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:5.7mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 5 Kv, 10%, X7R, 2220; Capacitance Vishay - 96Y9311 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 5 Kv, 10%, X7R, 2220; Capacitance Vishay
96Y9311
Cap, 1000Pf, 5 Kv, 10%, X7R, 2220; Capacitance Vishay 96Y9311
CAP, 1000PF, 5 KV, 10%, X7R, 2220; Capacitance:1000pF; Voltage Rating:5kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 5 KV, 10%, X7R, 2220; Capacitance:1000pF; Voltage Rating:5kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 5Kv, Mlcc, 2220 Rohs Compliant Vishay - 69AH0215 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 5Kv, Mlcc, 2220 Rohs Compliant Vishay
69AH0215
Cap, 1000Pf, 5Kv, Mlcc, 2220 Rohs Compliant Vishay 69AH0215
CAP, 1000PF, 5KV, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 1000PF, 5KV, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1562-6-ND 720-1562-2-ND HV2220Y102KXMATHV 79Y6763 96Y9311 69AH0215
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 1000Pf, 5Kv, 2220; Capacitance Vishay Cap, 1000Pf, 5 Kv, 10%, X7R, 2220; Capacitance Vishay Cap, 1000Pf, 5Kv, Mlcc, 2220 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021288 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1913137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details