Vishay Intertechnology, Inc. Ceramic Capacitors HV1825Y682JXHATHV

Description
6800pF ±5% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-HV1825Y682JXHATHVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV1825Y682JXHATHVTR-ND
Ceramic Capacitors 720-HV1825Y682JXHATHVTR-ND
6800pF ±5% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)

6800pF ±5% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV1825Y682JXHATHVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV1825Y682JXHATHVCT-ND
Ceramic Capacitors 720-HV1825Y682JXHATHVCT-ND
CAP CER 6800PF 3KV X7R 1825

CAP CER 6800PF 3KV X7R 1825

Buy Now Datasheet
Ceramic Capacitors - 720-HV1825Y682JXHATHVDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6800PF 3KV X7R 1825

CAP CER 6800PF 3KV X7R 1825

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-HV1825Y682JXHATHVTR-ND 720-HV1825Y682JXHATHVDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620715 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers