Vishay Intertechnology, Inc. Ceramic Capacitors HV1825Y472KXHATHV

Description
4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1561-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1561-6-ND
Ceramic Capacitors 720-1561-6-ND
4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)

4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1561-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1561-2-ND
Ceramic Capacitors 720-1561-2-ND
4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)

4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1561-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1561-1-ND
Ceramic Capacitors 720-1561-1-ND
4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)

4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 4700Pf, 3Kv, 1825; Capacitance Vishay - 79Y6701 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 4700Pf, 3Kv, 1825; Capacitance Vishay
79Y6701
Cap, Mlcc, X7R, 4700Pf, 3Kv, 1825; Capacitance Vishay 79Y6701
CAP, MLCC, X7R, 4700PF, 3KV, 1825; Capacitance:4700pF; Voltage(DC):3kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.5mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 4700PF, 3KV, 1825; Capacitance:4700pF; Voltage(DC):3kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.5mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 4700Pf, 3Kv, 1825; Capacitance Vishay - 95Y3227 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 4700Pf, 3Kv, 1825; Capacitance Vishay
95Y3227
Cap, Mlcc, X7R, 4700Pf, 3Kv, 1825; Capacitance Vishay 95Y3227
CAP, MLCC, X7R, 4700PF, 3KV, 1825; Capacitance:4700pF; Voltage(DC):3kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.5mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 4700PF, 3KV, 1825; Capacitance:4700pF; Voltage(DC):3kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.5mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 4700Pf, 3 Kv, 10%, X7R, 1825; Capacitance Vishay - 96Y9310 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 3 Kv, 10%, X7R, 1825; Capacitance Vishay
96Y9310
Cap, 4700Pf, 3 Kv, 10%, X7R, 1825; Capacitance Vishay 96Y9310
CAP, 4700PF, 3 KV, 10%, X7R, 1825; Capacitance:4700pF; Voltage Rating:3kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 3 KV, 10%, X7R, 1825; Capacitance:4700pF; Voltage Rating:3kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1561-6-ND 720-1561-2-ND 79Y6701 96Y9310
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 4700Pf, 3Kv, 1825; Capacitance Vishay Cap, 4700Pf, 3 Kv, 10%, X7R, 1825; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M39014/021293 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701057 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers