Vishay Intertechnology, Inc. Ceramic Capacitors HV1825Y222KXVATHV

Description
2200pF ±10% 4000V (4kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 4000V (4kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HV1825Y222KXVATHV-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HV1825Y222KXVATHV-ND
Ceramic Capacitors HV1825Y222KXVATHV-ND
2200pF ±10% 4000V (4kV) Ceramic Capacitor X7R 1825 (4564 Metric)

2200pF ±10% 4000V (4kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number HV1825Y222KXVATHV-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Polymer - 106XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers