Vishay Precision Group Ceramic Capacitors HV1825Y152KX6ATHV

Description
1500pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-HV1825Y152KX6ATHVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV1825Y152KX6ATHVCT-ND
Ceramic Capacitors 720-HV1825Y152KX6ATHVCT-ND
1500pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1825 (4564 Metric)

1500pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV1825Y152KX6ATHVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV1825Y152KX6ATHVTR-ND
Ceramic Capacitors 720-HV1825Y152KX6ATHVTR-ND
1500pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1825 (4564 Metric)

1500pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - HV1825Y152KX6ATHV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
HV1825Y152KX6ATHV
Capacitors - Ceramic Capacitors HV1825Y152KX6ATHV
CAP CER 1.5 NF 6KV X7R 1825

CAP CER 1.5 NF 6KV X7R 1825

Supplier's Site
Cap, 1500Pf, 6Kv, Mlcc, 1825 Rohs Compliant Vishay - 69AH0213 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 6Kv, Mlcc, 1825 Rohs Compliant Vishay
69AH0213
Cap, 1500Pf, 6Kv, Mlcc, 1825 Rohs Compliant Vishay 69AH0213
CAP, 1500PF, 6KV, MLCC, 1825 ROHS COMPLIANT: YES

CAP, 1500PF, 6KV, MLCC, 1825 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-HV1825Y152KX6ATHVCT-ND HV1825Y152KX6ATHV 69AH0213
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 1500Pf, 6Kv, Mlcc, 1825 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX563K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details