Vishay Intertechnology, Inc. Ceramic Capacitors HV1825Y103KXHATHV

Description
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1558-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1558-6-ND
Ceramic Capacitors 720-1558-6-ND
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)

10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1558-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1558-2-ND
Ceramic Capacitors 720-1558-2-ND
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)

10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1558-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1558-1-ND
Ceramic Capacitors 720-1558-1-ND
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)

10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Cap, 0.01Μf, 3 Kv, 10%, X7R, 1825; Capacitance Vishay - 96Y9307 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 3 Kv, 10%, X7R, 1825; Capacitance Vishay
96Y9307
Cap, 0.01Μf, 3 Kv, 10%, X7R, 1825; Capacitance Vishay 96Y9307
CAP, 0.01µF, 3 KV, 10%, X7R, 1825; Capacitance:10000pF; Voltage Rating:3kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 3 KV, 10%, X7R, 1825; Capacitance:10000pF; Voltage Rating:3kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.01Uf, 3Kv, 1825; Capacitance Vishay - 95Y3224 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 3Kv, 1825; Capacitance Vishay
95Y3224
Cap, Mlcc, X7R, 0.01Uf, 3Kv, 1825; Capacitance Vishay 95Y3224
CAP, MLCC, X7R, 0.01UF, 3KV, 1825; Capacitance:10000pF; Voltage(DC):3kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.5mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 3KV, 1825; Capacitance:10000pF; Voltage(DC):3kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.5mm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1558-6-ND 720-1558-2-ND 96Y9307 95Y3224
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 3 Kv, 10%, X7R, 1825; Capacitance Vishay Cap, Mlcc, X7R, 0.01Uf, 3Kv, 1825; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011548-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers