Vishay Intertechnology, Inc. Ceramic Capacitors HV1825A271JXHATHV

Description
270pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
270pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-HV1825A271JXHATHVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV1825A271JXHATHVTR-ND
Ceramic Capacitors 720-HV1825A271JXHATHVTR-ND
270pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

270pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV1825A271JXHATHVDKR-ND - DigiKey
Thief River Falls, MN, United States
270pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

270pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV1825A271JXHATHVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV1825A271JXHATHVCT-ND
Ceramic Capacitors 720-HV1825A271JXHATHVCT-ND
270pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

270pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Cap, 270Pf, 3Kv, Mlcc, 1825 Rohs Compliant Vishay - 24AJ0658 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 3Kv, Mlcc, 1825 Rohs Compliant Vishay
24AJ0658
Cap, 270Pf, 3Kv, Mlcc, 1825 Rohs Compliant Vishay 24AJ0658
CAP, 270PF, 3KV, MLCC, 1825 ROHS COMPLIANT: YES

CAP, 270PF, 3KV, MLCC, 1825 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-HV1825A271JXHATHVTR-ND 720-HV1825A271JXHATHVDKR-ND 24AJ0658
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 270Pf, 3Kv, Mlcc, 1825 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1206J6300103JKTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details