Vishay Intertechnology, Inc. Ceramic Capacitors HV1825A221JXHATHV

Description
220pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
220pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-HV1825A221JXHATHVDKR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

220pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV1825A221JXHATHVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV1825A221JXHATHVCT-ND
Ceramic Capacitors 720-HV1825A221JXHATHVCT-ND
220pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

220pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV1825A221JXHATHVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV1825A221JXHATHVTR-ND
Ceramic Capacitors 720-HV1825A221JXHATHVTR-ND
220pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

220pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Cap, 220Pf, 3Kv, Mlcc, 1825 Rohs Compliant Vishay - 24AJ0657 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 3Kv, Mlcc, 1825 Rohs Compliant Vishay
24AJ0657
Cap, 220Pf, 3Kv, Mlcc, 1825 Rohs Compliant Vishay 24AJ0657
CAP, 220PF, 3KV, MLCC, 1825 ROHS COMPLIANT: YES

CAP, 220PF, 3KV, MLCC, 1825 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-HV1825A221JXHATHVDKR-ND 720-HV1825A221JXHATHVCT-ND 24AJ0657
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 3Kv, Mlcc, 1825 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-380LX123M050K452 - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Carton
View Details
3 suppliers