Vishay Intertechnology, Inc. Ceramic Capacitors HV1825A151JXHATHV

Description
150pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
150pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-HV1825A151JXHATHVDKR-ND - DigiKey
Thief River Falls, MN, United States
150pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

150pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV1825A151JXHATHVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV1825A151JXHATHVTR-ND
Ceramic Capacitors 720-HV1825A151JXHATHVTR-ND
150pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

150pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV1825A151JXHATHVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV1825A151JXHATHVCT-ND
Ceramic Capacitors 720-HV1825A151JXHATHVCT-ND
150pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

150pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Cap, 150Pf, 3Kv, Mlcc, 1825 Rohs Compliant Vishay - 24AJ0655 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 3Kv, Mlcc, 1825 Rohs Compliant Vishay
24AJ0655
Cap, 150Pf, 3Kv, Mlcc, 1825 Rohs Compliant Vishay 24AJ0655
CAP, 150PF, 3KV, MLCC, 1825 ROHS COMPLIANT: YES

CAP, 150PF, 3KV, MLCC, 1825 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - HV1825A151JXHATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV1825A151JXHATHV
Ceramic Capacitors HV1825A151JXHATHV
CAP CER 150 PF 3KV C0G 1825

CAP CER 150 PF 3KV C0G 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-HV1825A151JXHATHVDKR-ND 720-HV1825A151JXHATHVTR-ND 24AJ0655 HV1825A151JXHATHV
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 150Pf, 3Kv, Mlcc, 1825 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Capacitors - 2002-104MWR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers