Vishay Intertechnology, Inc. Ceramic Capacitors HV1812Y821MXVATHV

Description
820pF ±20% 4000V (4kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
820pF ±20% 4000V (4kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HV1812Y821MXVATHV-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HV1812Y821MXVATHV-ND
Ceramic Capacitors HV1812Y821MXVATHV-ND
820pF ±20% 4000V (4kV) Ceramic Capacitor X7R 1812 (4532 Metric)

820pF ±20% 4000V (4kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - HV1812Y821MXVATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV1812Y821MXVATHV
Ceramic Capacitors HV1812Y821MXVATHV
CAP CER 820PF 4KV X7R 1812

CAP CER 820PF 4KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HV1812Y821MXVATHV-ND HV1812Y821MXVATHV
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C134T040CF1D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1210Y1K00332JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1248410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers