Vishay Intertechnology, Inc. SMD 470pF 5kV Capacitor HV1812Y471KXMATHV

Description
Ceramic Cap 470pF 5kV X7R 10% SMD 1812 Product overview: HV1812Y471KXMATHV from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 5kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 5kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HV1812Y471KXMATHV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Cap 470pF 5kV X7R 10% SMD 1812 Product overview: HV1812Y471KXMATHV from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 5kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 5kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HV1812Y471KXMATHV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470pF 5kV Capacitor
60-HV1812Y471KXMATHV
SMD 470pF 5kV Capacitor 60-HV1812Y471KXMATHV
Ceramic Cap 470pF 5kV X7R 10% SMD 1812 Product overview: HV1812Y471KXMATHV from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 5kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 5kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HV1812Y471KXMATHV can be used for catalog matching and distributor lookup.

Ceramic Cap 470pF 5kV X7R 10% SMD 1812 Product overview: HV1812Y471KXMATHV from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 5kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 5kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HV1812Y471KXMATHV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 720-1555-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1555-1-ND
Ceramic Capacitors 720-1555-1-ND
470pF ±10% 5000V (5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

470pF ±10% 5000V (5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1555-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1555-6-ND
Ceramic Capacitors 720-1555-6-ND
470pF ±10% 5000V (5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

470pF ±10% 5000V (5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1555-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1555-2-ND
Ceramic Capacitors 720-1555-2-ND
470pF ±10% 5000V (5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

470pF ±10% 5000V (5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 964058-HV1812Y471KXMATHV - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
964058-HV1812Y471KXMATHV
Capacitors - Ceramic Capacitors 964058-HV1812Y471KXMATHV
Win Source Part Number: 964058-HV1812Y471KXM ATHV Category: Capacitors>Ceramic Capacitors Series: HV Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 1,000 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 5000V (5kV) Temperature Coefficient: X7R Thickness (Max): 0.106" (2.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): 1812GC471KAT1A; C0402C471K5RACTU; 04025C471KAT2A; C0603C471K2RACTU; 06035C471KAT2A; C0603C471K4RACTU; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Other Names: 720-1555-6,720-1555- 2,720-1555-1

Win Source Part Number: 964058-HV1812Y471KXMATHV
Category: Capacitors>Ceramic Capacitors
Series: HV
Features: High Voltage
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 5000V (5kV)
Temperature Coefficient: X7R
Thickness (Max): 0.106" (2.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): 1812GC471KAT1A; C0402C471K5RACTU; 04025C471KAT2A; C0603C471K2RACTU; 06035C471KAT2A; C0603C471K4RACTU;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Other Names: 720-1555-6,720-1555-2,720-1555-1

Buy Now Datasheet
Ceramic Capacitors - HV1812Y471KXMATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV1812Y471KXMATHV
Ceramic Capacitors HV1812Y471KXMATHV
CAP CER 470PF 5KV X7R 1812

CAP CER 470PF 5KV X7R 1812

Supplier's Site Datasheet
Cap, 470Pf, 5 Kv, 10%, X7R, 1812; Capacitance Vishay - 96Y9304 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 5 Kv, 10%, X7R, 1812; Capacitance Vishay
96Y9304
Cap, 470Pf, 5 Kv, 10%, X7R, 1812; Capacitance Vishay 96Y9304
CAP, 470PF, 5 KV, 10%, X7R, 1812; Capacitance:470pF; Voltage Rating:5kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 470PF, 5 KV, 10%, X7R, 1812; Capacitance:470pF; Voltage Rating:5kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Pf, 5Kv, Mlcc, 1812 Rohs Compliant Vishay - 66AH6153 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 5Kv, Mlcc, 1812 Rohs Compliant Vishay
66AH6153
Cap, 470Pf, 5Kv, Mlcc, 1812 Rohs Compliant Vishay 66AH6153
CAP, 470PF, 5KV, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 470PF, 5KV, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Mlcc, X7R, 470Pf, 5Kv, 1812; Capacitance Vishay - 95Y3221 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 470Pf, 5Kv, 1812; Capacitance Vishay
95Y3221
Cap, Mlcc, X7R, 470Pf, 5Kv, 1812; Capacitance Vishay 95Y3221
CAP, MLCC, X7R, 470PF, 5KV, 1812; Capacitance:470pF; Voltage(DC):5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 470PF, 5KV, 1812; Capacitance:470pF; Voltage(DC):5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 470Pf, 5Kv, 1812; Capacitance Vishay - 79Y6487 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 470Pf, 5Kv, 1812; Capacitance Vishay
79Y6487
Cap, Mlcc, X7R, 470Pf, 5Kv, 1812; Capacitance Vishay 79Y6487
CAP, MLCC, X7R, 470PF, 5KV, 1812; Capacitance:470pF; Voltage(DC):5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 470PF, 5KV, 1812; Capacitance:470pF; Voltage(DC):5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-HV1812Y471KXMATHV 720-1555-1-ND 720-1555-6-ND 964058-HV1812Y471KXMATHV HV1812Y471KXMATHV 96Y9304 66AH6153 95Y3221
Product Name SMD 470pF 5kV Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 5 Kv, 10%, X7R, 1812; Capacitance Vishay Cap, 470Pf, 5Kv, Mlcc, 1812 Rohs Compliant Vishay Cap, Mlcc, X7R, 470Pf, 5Kv, 1812; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 470 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details