Vishay Intertechnology, Inc. Ceramic Capacitors HV1812Y392KXHATHV

Description
3900pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
3900pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1554-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1554-2-ND
Ceramic Capacitors 720-1554-2-ND
3900pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

3900pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1554-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1554-1-ND
Ceramic Capacitors 720-1554-1-ND
3900pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

3900pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1554-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1554-6-ND
Ceramic Capacitors 720-1554-6-ND
3900pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

3900pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - HV1812Y392KXHATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV1812Y392KXHATHV
Ceramic Capacitors HV1812Y392KXHATHV
CAP CER 3900PF 3KV X7R 1812

CAP CER 3900PF 3KV X7R 1812

Supplier's Site Datasheet
Cap, Mlcc, X7R, 3900Pf, 3Kv, 1812; Capacitance Vishay - 79Y6479 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 3900Pf, 3Kv, 1812; Capacitance Vishay
79Y6479
Cap, Mlcc, X7R, 3900Pf, 3Kv, 1812; Capacitance Vishay 79Y6479
CAP, MLCC, X7R, 3900PF, 3KV, 1812; Capacitance:3900pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 3900PF, 3KV, 1812; Capacitance:3900pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 3900Pf, 3Kv, 1812; Capacitance Vishay - 95Y3220 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 3900Pf, 3Kv, 1812; Capacitance Vishay
95Y3220
Cap, Mlcc, X7R, 3900Pf, 3Kv, 1812; Capacitance Vishay 95Y3220
CAP, MLCC, X7R, 3900PF, 3KV, 1812; Capacitance:3900pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 3900PF, 3KV, 1812; Capacitance:3900pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1554-2-ND 720-1554-6-ND HV1812Y392KXHATHV 79Y6479
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 3900Pf, 3Kv, 1812; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers