Vishay Intertechnology, Inc. Ceramic Capacitors HV1812Y102JXVARHV

Description
1000pF ±5% 4000V (4kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 4000V (4kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HV1812Y102JXVARHV-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HV1812Y102JXVARHV-ND
Ceramic Capacitors HV1812Y102JXVARHV-ND
1000pF ±5% 4000V (4kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±5% 4000V (4kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number HV1812Y102JXVARHV-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1808JA250100GKTSYXTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitors - Aluminum Electrolytic Capacitors - 107UVK050MGE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details