Vishay Precision Group Resistor N/w, 4Res, 50Kohm, 0.1%, Smd; Resistance R1 Vishay HTRN50-1TS

Description
RESISTOR N/W, 4RES, 50KOHM, 0.1%, SMD; Resistance R1:50kohm; Product Range:HTRN Series; Resistance R2:1kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR N/W, 4RES, 50KOHM, 0.1%, SMD; Resistance R1:50kohm; Product Range:HTRN Series; Resistance R2:1kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4Res, 50Kohm, 0.1%, Smd; Resistance R1 Vishay - 06X5436 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 50Kohm, 0.1%, Smd; Resistance R1 Vishay
06X5436
Resistor N/w, 4Res, 50Kohm, 0.1%, Smd; Resistance R1 Vishay 06X5436
RESISTOR N/W, 4RES, 50KOHM, 0.1%, SMD; Resistance R1:50kohm; Product Range:HTRN Series; Resistance R2:1kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

RESISTOR N/W, 4RES, 50KOHM, 0.1%, SMD; Resistance R1:50kohm; Product Range:HTRN Series; Resistance R2:1kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X5436
Product Name Resistor N/w, 4Res, 50Kohm, 0.1%, Smd; Resistance R1 Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details