Vishay Precision Group Resistor N/w, 4Res, 10Kohm, 0.1%, Smd; Resistance R1 Vishay HTRN5-1TS

Description
RESISTOR N/W, 4RES, 10KOHM, 0.1%, SMD; Resistance R1:10kohm; Product Range:HTRN Series; Resistance R2:2kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR N/W, 4RES, 10KOHM, 0.1%, SMD; Resistance R1:10kohm; Product Range:HTRN Series; Resistance R2:2kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4Res, 10Kohm, 0.1%, Smd; Resistance R1 Vishay - 06X5435 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 10Kohm, 0.1%, Smd; Resistance R1 Vishay
06X5435
Resistor N/w, 4Res, 10Kohm, 0.1%, Smd; Resistance R1 Vishay 06X5435
RESISTOR N/W, 4RES, 10KOHM, 0.1%, SMD; Resistance R1:10kohm; Product Range:HTRN Series; Resistance R2:2kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

RESISTOR N/W, 4RES, 10KOHM, 0.1%, SMD; Resistance R1:10kohm; Product Range:HTRN Series; Resistance R2:2kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X5435
Product Name Resistor N/w, 4Res, 10Kohm, 0.1%, Smd; Resistance R1 Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details