Vishay Precision Group Resistor N/w, 4Res, 4Kohm, 0.1%, Smd; Resistance R1 Vishay HTRN4-1TS

Description
RESISTOR N/W, 4RES, 4KOHM, 0.1%, SMD; Resistance R1:4kohm; Product Range:HTRN Series; Resistance R2:1kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR N/W, 4RES, 4KOHM, 0.1%, SMD; Resistance R1:4kohm; Product Range:HTRN Series; Resistance R2:1kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4Res, 4Kohm, 0.1%, Smd; Resistance R1 Vishay - 06X5434 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 4Kohm, 0.1%, Smd; Resistance R1 Vishay
06X5434
Resistor N/w, 4Res, 4Kohm, 0.1%, Smd; Resistance R1 Vishay 06X5434
RESISTOR N/W, 4RES, 4KOHM, 0.1%, SMD; Resistance R1:4kohm; Product Range:HTRN Series; Resistance R2:1kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

RESISTOR N/W, 4RES, 4KOHM, 0.1%, SMD; Resistance R1:4kohm; Product Range:HTRN Series; Resistance R2:1kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X5434
Product Name Resistor N/w, 4Res, 4Kohm, 0.1%, Smd; Resistance R1 Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers