Vishay Precision Group Resistor N/w, 4Res, 25Kohm, 0.1%, Smd; Resistance R1 Vishay HTRN25-1TS

Description
RESISTOR N/W, 4RES, 25KOHM, 0.1%, SMD; Resistance R1:25kohm; Product Range:HTRN Series; Resistance R2:1kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR N/W, 4RES, 25KOHM, 0.1%, SMD; Resistance R1:25kohm; Product Range:HTRN Series; Resistance R2:1kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4Res, 25Kohm, 0.1%, Smd; Resistance R1 Vishay - 06X5433 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 25Kohm, 0.1%, Smd; Resistance R1 Vishay
06X5433
Resistor N/w, 4Res, 25Kohm, 0.1%, Smd; Resistance R1 Vishay 06X5433
RESISTOR N/W, 4RES, 25KOHM, 0.1%, SMD; Resistance R1:25kohm; Product Range:HTRN Series; Resistance R2:1kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

RESISTOR N/W, 4RES, 25KOHM, 0.1%, SMD; Resistance R1:25kohm; Product Range:HTRN Series; Resistance R2:1kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X5433
Product Name Resistor N/w, 4Res, 25Kohm, 0.1%, Smd; Resistance R1 Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details