Vishay Precision Group Resistor N/w, 4Res, 10Kohm, 0.1%, Smd; Resistance R1 Vishay HTRN2-1TS

Description
RESISTOR N/W, 4RES, 10KOHM, 0.1%, SMD; Resistance R1:10kohm; Product Range:HTRN Series; Resistance R2:5kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR N/W, 4RES, 10KOHM, 0.1%, SMD; Resistance R1:10kohm; Product Range:HTRN Series; Resistance R2:5kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4Res, 10Kohm, 0.1%, Smd; Resistance R1 Vishay - 06X5431 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 10Kohm, 0.1%, Smd; Resistance R1 Vishay
06X5431
Resistor N/w, 4Res, 10Kohm, 0.1%, Smd; Resistance R1 Vishay 06X5431
RESISTOR N/W, 4RES, 10KOHM, 0.1%, SMD; Resistance R1:10kohm; Product Range:HTRN Series; Resistance R2:5kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

RESISTOR N/W, 4RES, 10KOHM, 0.1%, SMD; Resistance R1:10kohm; Product Range:HTRN Series; Resistance R2:5kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X5431
Product Name Resistor N/w, 4Res, 10Kohm, 0.1%, Smd; Resistance R1 Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details