Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAPACITORS
VISHAY INTERTECHNOLOGY, INC.
HSZ330KAQBF0KR -- HSZ 500V 33PF ±10% K2000 E3 VISHAY
Vishay Intertechnology, Inc.
Hsz 500V 33Pf ±10% K2000 E3 Vishay
HSZ330KAQBF0KR
Description
HSZ 500V 33PF ±10% K2000 e3
Newark, An Avnet Company
Done
Description
HSZ 500V 33PF ±10% K2000 e3
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Hsz 500V 33Pf ±10% K2000 E3 Vishay
70K2661
Hsz 500V 33Pf ±10% K2000 E3 Vishay
70K2661
HSZ 500V 33PF ±10% K2000 e3
HSZ 500V 33PF ±10% K2000 e3
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Capacitors
Product Number
70K2661
Product Name
Hsz 500V 33Pf ±10% K2000 E3 Vishay
Capacitance Type
Fixed
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Electric Double Layer Capacitors (EDLC), Supercapacitors
3-158-702
Specs
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-25 to 70 C (-13 to 158 F)
Capacitance Range
100000 microF
View Details
Skyworks Solutions, Inc.
MIS Chip Capacitors
SC04701518
Specs
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
4.70E-5 microF
View Details
6
suppliers
Cornell Dubilier
Aluminum Electrolytic Capacitors
101303U010EA2A
Specs
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
2
suppliers
RS Components, Ltd.
Aluminium Capacitors
1084986
Specs
Configuration / Form Factor
Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details