CAP CER 270PF 500V Y5T RADIAL
HSZ 500V 270PF ±20% K2000 e3
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | HSZ271MAQBRBKR | 70K2660 |
| Product Name | Ceramic Capacitors | Hsz 500V 270Pf ±20% K2000 E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |