220pF ±20% 500V Ceramic Capacitor Y5T Radial, Disc
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | HSZ221MAQCF0KR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |