HSE 500V 6,8nF ±20% K4000 e3
CAP CER 6800PF 500V Y5U RADIAL
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70K2550 | HSE682MAQCF0KR |
| Product Name | Hse 500V 6,8Nf ±20% K4000 E3 Vishay | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |