HSE 500V 10NF -20% K4000 E3
CAP CER 10000PF 500V Y5U RADIAL
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70K2536 | HSE103SAQCRUKR |
| Product Name | Hse 500V 10Nf -20% K4000 E3 Vishay | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Packing Method | Tape Reel | |
| Configuration / Form Factor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | |
| Applications | General Purpose |