Vishay Intertechnology, Inc. Chassis Mount Resistors HRHAFN22R0KB

Description
22 Ohms ±10% 90W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22 Ohms ±10% 90W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-HRHAFN22R0KB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-HRHAFN22R0KB-ND
Chassis Mount Resistors 716-HRHAFN22R0KB-ND
22 Ohms ±10% 90W Wirewound Chassis Mount Resistor

22 Ohms ±10% 90W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HRHAFN22R0KB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HRHAFN22R0KB
Chassis Mount Resistors HRHAFN22R0KB
HRHA FN 22U 10% BO12

HRHA FN 22U 10% BO12

Supplier's Site Datasheet
Res, 22R, 90W, Quick Connect, Wire Wound Rohs Compliant Vishay - 29AK0132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 90W, Quick Connect, Wire Wound Rohs Compliant Vishay
29AK0132
Res, 22R, 90W, Quick Connect, Wire Wound Rohs Compliant Vishay 29AK0132
RES, 22R, 90W, QUICK CONNECT, WIRE WOUND ROHS COMPLIANT: YES

RES, 22R, 90W, QUICK CONNECT, WIRE WOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-HRHAFN22R0KB-ND HRHAFN22R0KB 29AK0132
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 22R, 90W, Quick Connect, Wire Wound Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Box
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details