Vishay Intertechnology, Inc. Chassis Mount Resistors HRHAFN1000KB

Description
100 Ohms ±10% 90W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±10% 90W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-HRHAFN1000KB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-HRHAFN1000KB-ND
Chassis Mount Resistors 716-HRHAFN1000KB-ND
100 Ohms ±10% 90W Wirewound Chassis Mount Resistor

100 Ohms ±10% 90W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 2388148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2388148
Chassis Mount Resistors 2388148
HRHA Charging Resistor Faston 100R 10%

HRHA Charging Resistor Faston 100R 10%

Supplier's Site
Chassis Mount Resistors - 2388147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2388147
Chassis Mount Resistors 2388147
HRHA Charging Resistor Faston 100R 10%

HRHA Charging Resistor Faston 100R 10%

Supplier's Site
Chassis Mount Resistors - HRHAFN1000KB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HRHAFN1000KB
Chassis Mount Resistors HRHAFN1000KB
HRHA FN 100U 10% BO12

HRHA FN 100U 10% BO12

Supplier's Site Datasheet
Res, 100R, 90W, Qc, Wire Wound Rohs Compliant Vishay - 29AK0130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 90W, Qc, Wire Wound Rohs Compliant Vishay
29AK0130
Res, 100R, 90W, Qc, Wire Wound Rohs Compliant Vishay 29AK0130
RES, 100R, 90W, QC, WIRE WOUND ROHS COMPLIANT: YES

RES, 100R, 90W, QC, WIRE WOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 716-HRHAFN1000KB-ND 2388148 HRHAFN1000KB 29AK0130
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, 100R, 90W, Qc, Wire Wound Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Box Box
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879075-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5.1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details