Vishay Intertechnology, Inc. Ceramic Capacitors HR0022VR75138AX1

Description
750pF ±20% 2800V (2.8kV) Ceramic Capacitor Z5U Button
Request a Quote Datasheet
Description
750pF ±20% 2800V (2.8kV) Ceramic Capacitor Z5U Button
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HR0022VR75138AX1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HR0022VR75138AX1-ND
Ceramic Capacitors HR0022VR75138AX1-ND
750pF ±20% 2800V (2.8kV) Ceramic Capacitor Z5U Button

750pF ±20% 2800V (2.8kV) Ceramic Capacitor Z5U Button

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number HR0022VR75138AX1-ND
Product Name Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40R104M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers