Vishay Intertechnology, Inc. Ceramic Capacitors HR0022VR30291BB1

Description
3000pF -20%, +50% 2800V (2.8kV) Ceramic Capacitor Y5U (E) Button
Request a Quote Datasheet
Description
3000pF -20%, +50% 2800V (2.8kV) Ceramic Capacitor Y5U (E) Button
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HR0022VR30291BB1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HR0022VR30291BB1-ND
Ceramic Capacitors HR0022VR30291BB1-ND
3000pF -20%, +50% 2800V (2.8kV) Ceramic Capacitor Y5U (E) Button

3000pF -20%, +50% 2800V (2.8kV) Ceramic Capacitor Y5U (E) Button

Buy Now Datasheet
Ceramic Capacitors - HR0022VR30291BB1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HR0022VR30291BB1
Ceramic Capacitors HR0022VR30291BB1
CAP CER 3000PF 2.8KV Y5U NONSTND

CAP CER 3000PF 2.8KV Y5U NONSTND

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HR0022VR30291BB1-ND HR0022VR30291BB1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
WVDC 2800 volts 2800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH300K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details