Vishay Intertechnology, Inc. Ceramic Capacitors HR0022VR20291BB1

Description
2000pF -20%, +50% 2800V (2.8kV) Ceramic Capacitor Y5U (E) Button
Request a Quote Datasheet
Description
2000pF -20%, +50% 2800V (2.8kV) Ceramic Capacitor Y5U (E) Button
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HR0022VR20291BB1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HR0022VR20291BB1-ND
Ceramic Capacitors HR0022VR20291BB1-ND
2000pF -20%, +50% 2800V (2.8kV) Ceramic Capacitor Y5U (E) Button

2000pF -20%, +50% 2800V (2.8kV) Ceramic Capacitor Y5U (E) Button

Buy Now Datasheet
Ceramic Capacitors - HR0022VR20291BB1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HR0022VR20291BB1
Ceramic Capacitors HR0022VR20291BB1
CAP CER 2000PF 2.8KV Y5U NONSTND

CAP CER 2000PF 2.8KV Y5U NONSTND

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HR0022VR20291BB1-ND HR0022VR20291BB1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
WVDC 2800 volts 2800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021354 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details