Vishay Intertechnology, Inc. Ceramic Capacitors HR0022VR10238AX1

Description
1000pF ±20% 2800V (2.8kV) Ceramic Capacitor Z5U Button
Request a Quote Datasheet
Description
1000pF ±20% 2800V (2.8kV) Ceramic Capacitor Z5U Button
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HR0022VR10238AX1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HR0022VR10238AX1-ND
Ceramic Capacitors HR0022VR10238AX1-ND
1000pF ±20% 2800V (2.8kV) Ceramic Capacitor Z5U Button

1000pF ±20% 2800V (2.8kV) Ceramic Capacitor Z5U Button

Buy Now Datasheet
Ceramic Capacitors - HR0022VR10238AX1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HR0022VR10238AX1
Ceramic Capacitors HR0022VR10238AX1
CAP CER 1000PF 2.8KV Z5U NONSTND

CAP CER 1000PF 2.8KV Z5U NONSTND

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HR0022VR10238AX1-ND HR0022VR10238AX1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 2800 volts 2800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers