Vishay Precision Group Hps 932 25K 10% 150Ppm Bo30 E1 / Box Vishay HPS9322502KPB19

Description
HPS 932 25K 10% 150PPM BO30 e1 / BOX
Description
HPS 932 25K 10% 150PPM BO30 e1 / BOX

Suppliers

Company
Product
Description
Supplier Links
Hps 932 25K 10% 150Ppm Bo30 E1 / Box Vishay - 66M9675 - Newark, An Avnet Company
Chicago, IL, United States
Hps 932 25K 10% 150Ppm Bo30 E1 / Box Vishay
66M9675
Hps 932 25K 10% 150Ppm Bo30 E1 / Box Vishay 66M9675
HPS 932 25K 10% 150PPM BO30 e1 / BOX

HPS 932 25K 10% 150PPM BO30 e1 / BOX

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66M9675
Product Name Hps 932 25K 10% 150Ppm Bo30 E1 / Box Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers