HPS 923 500K 0,5% 100PPM BO30 E1
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 716-HPS9235003DKB19-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use; High Voltage Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 0.5000 +/- % |