Vishay Precision Group Through Hole Resistors HPS9232003FPB19

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-HPS9232003FPB19TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-HPS9232003FPB19TR-ND
Through Hole Resistors 716-HPS9232003FPB19TR-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Hps 923 200K 1% 150Ppm Bo30 E1 / Box Vishay - 66M9667 - Newark, An Avnet Company
Chicago, IL, United States
Hps 923 200K 1% 150Ppm Bo30 E1 / Box Vishay
66M9667
Hps 923 200K 1% 150Ppm Bo30 E1 / Box Vishay 66M9667
HPS 923 200K 1% 150PPM BO30 e1 / BOX

HPS 923 200K 1% 150PPM BO30 e1 / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-HPS9232003FPB19TR-ND 66M9667
Product Name Through Hole Resistors Hps 923 200K 1% 150Ppm Bo30 E1 / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers