Vishay Intertechnology, Inc. Through Hole Resistors HPS9231004KKB19

Description
1 MOhms ±10% 6W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet
Description
1 MOhms ±10% 6W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-HPS9231004KKB19-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-HPS9231004KKB19-ND
Through Hole Resistors 716-HPS9231004KKB19-ND
1 MOhms ±10% 6W Through Hole Resistor Axial High Voltage Thick Film

1 MOhms ±10% 6W Through Hole Resistor Axial High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-HPS9231004KKB19-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details