Vishay Precision Group Hps 68 471U 5% 150Ppm Bl20 E1 / Blister Vishay HPS0684710JPB15

Description
HPS 68 471U 5% 150PPM BL20 e1 / BLISTER
Description
HPS 68 471U 5% 150PPM BL20 e1 / BLISTER

Suppliers

Company
Product
Description
Supplier Links
Hps 68 471U 5% 150Ppm Bl20 E1 / Blister Vishay - 66M9637 - Newark, An Avnet Company
Chicago, IL, United States
Hps 68 471U 5% 150Ppm Bl20 E1 / Blister Vishay
66M9637
Hps 68 471U 5% 150Ppm Bl20 E1 / Blister Vishay 66M9637
HPS 68 471U 5% 150PPM BL20 e1 / BLISTER

HPS 68 471U 5% 150PPM BL20 e1 / BLISTER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66M9637
Product Name Hps 68 471U 5% 150Ppm Bl20 E1 / Blister Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers