Vishay Precision Group Hps 58 100K 10% 150Ppm Bl20 E1 / Blister Vishay HPS0581003KPB15

Description
HPS 58 100K 10% 150PPM BL20 e1 / BLISTER
Description
HPS 58 100K 10% 150PPM BL20 e1 / BLISTER

Suppliers

Company
Product
Description
Supplier Links
Hps 58 100K 10% 150Ppm Bl20 E1 / Blister Vishay - 66M9544 - Newark, An Avnet Company
Chicago, IL, United States
Hps 58 100K 10% 150Ppm Bl20 E1 / Blister Vishay
66M9544
Hps 58 100K 10% 150Ppm Bl20 E1 / Blister Vishay 66M9544
HPS 58 100K 10% 150PPM BL20 e1 / BLISTER

HPS 58 100K 10% 150PPM BL20 e1 / BLISTER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66M9544
Product Name Hps 58 100K 10% 150Ppm Bl20 E1 / Blister Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details