Vishay Precision Group Chassis Mount Resistors HLZ30007ZR3000KJ

Description
300 mOhms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
300 mOhms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HLZA-.30-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLZA-.30-ND
Chassis Mount Resistors HLZA-.30-ND
300 mOhms ±10% 300W Wirewound Chassis Mount Resistor

300 mOhms ±10% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES .30 OHM 10%300W EDGEWOUND WW - HLZ30007ZR3000KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .30 OHM 10%300W EDGEWOUND WW
HLZ30007ZR3000KJ
RES .30 OHM 10%300W EDGEWOUND WW HLZ30007ZR3000KJ
RES .30ohm 10%300W EDGEWOUND WW

RES .30ohm 10%300W EDGEWOUND WW

Supplier's Site
Chassis Mount Resistors - HLZ30007ZR3000KJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HLZ30007ZR3000KJ
Chassis Mount Resistors HLZ30007ZR3000KJ
RES CHAS MNT 0.3 OHM 10% 300W

RES CHAS MNT 0.3 OHM 10% 300W

Supplier's Site Datasheet
Wirewound Resistor, 0.3 Ohm, 300W, ±10%; Resistance Vishay - 94B4180 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.3 Ohm, 300W, ±10%; Resistance Vishay
94B4180
Wirewound Resistor, 0.3 Ohm, 300W, ±10%; Resistance Vishay 94B4180
WIREWOUND RESISTOR, 0.3 OHM, 300W, ±10%; Resistance:0.3ohm; Product Range:HLZ Series; Power Rating:300W; Resistance Tolerance:± 10%; Resistor Case Style:-; Voltage Rating:-; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.3 OHM, 300W, ±10%; Resistance:0.3ohm; Product Range:HLZ Series; Power Rating:300W; Resistance Tolerance:± 10%; Resistor Case Style:-; Voltage Rating:-; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number HLZA-.30-ND HLZ30007ZR3000KJ HLZ30007ZR3000KJ 94B4180
Product Name Chassis Mount Resistors RES .30 OHM 10%300W EDGEWOUND WW Chassis Mount Resistors Wirewound Resistor, 0.3 Ohm, 300W, ±10%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Edgewound Resistor Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details