Vishay Intertechnology, Inc. Chassis Mount Resistors HLZ30007Z25R00KJ

Description
25 Ohms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25 Ohms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HLZA-25-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLZA-25-ND
Chassis Mount Resistors HLZA-25-ND
25 Ohms ±10% 300W Wirewound Chassis Mount Resistor

25 Ohms ±10% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 25 OHM 10% 300W EDGEWOUND WW - HLZ30007Z25R00KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 10% 300W EDGEWOUND WW
HLZ30007Z25R00KJ
RES 25 OHM 10% 300W EDGEWOUND WW HLZ30007Z25R00KJ
RES 25ohm 10% 300W EDGEWOUND WW

RES 25ohm 10% 300W EDGEWOUND WW

Supplier's Site
Chassis Mount Resistors - HLZ30007Z25R00KJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HLZ30007Z25R00KJ
Chassis Mount Resistors HLZ30007Z25R00KJ
RES CHAS MNT 25 OHM 10% 300W

RES CHAS MNT 25 OHM 10% 300W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HLZA-25-ND HLZ30007Z25R00KJ HLZ30007Z25R00KJ
Product Name Chassis Mount Resistors RES 25 OHM 10% 300W EDGEWOUND WW Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Edgewound Resistor Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details