Vishay Intertechnology, Inc. RES 20 OHM 10% 300W EDGEWOUND WW HLZ30007Z20R00KJ

Description
RES 20ohm 10% 300W EDGEWOUND WW
Request a Quote Datasheet
Description
RES 20ohm 10% 300W EDGEWOUND WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 10% 300W EDGEWOUND WW - HLZ30007Z20R00KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 10% 300W EDGEWOUND WW
HLZ30007Z20R00KJ
RES 20 OHM 10% 300W EDGEWOUND WW HLZ30007Z20R00KJ
RES 20ohm 10% 300W EDGEWOUND WW

RES 20ohm 10% 300W EDGEWOUND WW

Supplier's Site
Chassis Mount Resistors - HLZA-20-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLZA-20-ND
Chassis Mount Resistors HLZA-20-ND
20 Ohms ±10% 300W Wirewound Chassis Mount Resistor

20 Ohms ±10% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HLZ30007Z20R00KJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HLZ30007Z20R00KJ
Chassis Mount Resistors HLZ30007Z20R00KJ
RES CHAS MNT 20 OHM 10% 300W

RES CHAS MNT 20 OHM 10% 300W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HLZ30007Z20R00KJ HLZA-20-ND HLZ30007Z20R00KJ
Product Name RES 20 OHM 10% 300W EDGEWOUND WW Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Edgewound Resistor Wirewound Wirewound
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 300 watts 300 watts 300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers