Vishay Intertechnology, Inc. RES 1.0 OHM 10%300W EDGEWOUND WW HLZ30007Z1R000KJ

Description
RES 1.0ohm 10%300W EDGEWOUND WW
Request a Quote Datasheet
Description
RES 1.0ohm 10%300W EDGEWOUND WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0 OHM 10%300W EDGEWOUND WW - HLZ30007Z1R000KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0 OHM 10%300W EDGEWOUND WW
HLZ30007Z1R000KJ
RES 1.0 OHM 10%300W EDGEWOUND WW HLZ30007Z1R000KJ
RES 1.0ohm 10%300W EDGEWOUND WW

RES 1.0ohm 10%300W EDGEWOUND WW

Supplier's Site
Chassis Mount Resistors - HLZA-1.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLZA-1.0-ND
Chassis Mount Resistors HLZA-1.0-ND
1 Ohms ±10% 300W Wirewound Chassis Mount Resistor

1 Ohms ±10% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HLZ30007Z1R000KJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HLZ30007Z1R000KJ
Chassis Mount Resistors HLZ30007Z1R000KJ
RES CHAS MNT 1 OHM 10% 300W

RES CHAS MNT 1 OHM 10% 300W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HLZ30007Z1R000KJ HLZA-1.0-ND HLZ30007Z1R000KJ
Product Name RES 1.0 OHM 10%300W EDGEWOUND WW Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Edgewound Resistor Wirewound Wirewound
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 300 watts 300 watts 300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details