Vishay Intertechnology, Inc. Wirewound Resistors - HLW6-R1Z 4K 5

Description
Wirewound Resistors - Through Hole 6watt 4Kohms 5%
Request a Quote
Description
Wirewound Resistors - Through Hole 6watt 4Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - HLW6-R1Z 4K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
HLW6-R1Z 4K 5
Wirewound Resistors - HLW6-R1Z 4K 5
Wirewound Resistors - Through Hole 6watt 4Kohms 5%

Wirewound Resistors - Through Hole 6watt 4Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HLW6-R1Z 4K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661648 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details