Vishay Intertechnology, Inc. Wirewound Resistors 5 W 1.5 Ohm 5% HLW5-A2Z155

Description
Wirewound Resistors 5 W 1.5 Ohm 5%
Request a Quote
Description
Wirewound Resistors 5 W 1.5 Ohm 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 5 W 1.5 Ohm 5% - HLW5-A2Z155 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5 W 1.5 Ohm 5%
HLW5-A2Z155
Wirewound Resistors 5 W 1.5 Ohm 5% HLW5-A2Z155
Wirewound Resistors 5 W 1.5 Ohm 5%

Wirewound Resistors 5 W 1.5 Ohm 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HLW5-A2Z155
Product Name Wirewound Resistors 5 W 1.5 Ohm 5%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details