Vishay Intertechnology, Inc. 20W,.5,10%,BULK HLW20A1ZR5000KF

Description
20W,.5,10%,BULK
Request a Quote
Description
20W,.5,10%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20W,.5,10%,BULK - HLW20A1ZR5000KF - ASAP Semiconductor LLC
Anaheim, CA, United States
20W,.5,10%,BULK
HLW20A1ZR5000KF
20W,.5,10%,BULK HLW20A1ZR5000KF
20W,.5,10%,BULK

20W,.5,10%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HLW20A1ZR5000KF
Product Name 20W,.5,10%,BULK
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers