Vishay Intertechnology, Inc. 20W,1,5%,BULK HLW20A1Z1R000JJ

Description
20W,1,5%,BULK
Request a Quote
Description
20W,1,5%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20W,1,5%,BULK - HLW20A1Z1R000JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
20W,1,5%,BULK
HLW20A1Z1R000JJ
20W,1,5%,BULK HLW20A1Z1R000JJ
20W,1,5%,BULK

20W,1,5%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HLW20A1Z1R000JJ
Product Name 20W,1,5%,BULK
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details