Vishay Intertechnology, Inc. Power ResistorSeries:HLW; Resistance:50ohm; Resistance Tolerance:+/- 5%; Power Rating:20W; Operati... HLW20A1E50R00JE

Description
Power ResistorSeries:HLW; Resistance:50ohm; Resistance Tolerance:+/- 5%; Power Rating:20W; Operati...
Request a Quote
Description
Power ResistorSeries:HLW; Resistance:50ohm; Resistance Tolerance:+/- 5%; Power Rating:20W; Operati...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:HLW; Resistance:50ohm; Resistance Tolerance:+/- 5%; Power Rating:20W; Operati... - HLW20A1E50R00JE - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:HLW; Resistance:50ohm; Resistance Tolerance:+/- 5%; Power Rating:20W; Operati...
HLW20A1E50R00JE
Power ResistorSeries:HLW; Resistance:50ohm; Resistance Tolerance:+/- 5%; Power Rating:20W; Operati... HLW20A1E50R00JE
Power ResistorSeries:HLW; Resistance:50ohm; Resistance Tolerance:+/- 5%; Power Rating:20W; Operati...

Power ResistorSeries:HLW; Resistance:50ohm; Resistance Tolerance:+/- 5%; Power Rating:20W; Operati...

Supplier's Site
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 20 W;Tol 5%;Axial;Silicone - 70201968 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 20 W;Tol 5%;Axial;Silicone
70201968
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 20 W;Tol 5%;Axial;Silicone 70201968
Resistor;Wirewound;R es 50 Ohms;Pwr-Rtg 20 W;Tol 5%;Axial;Silicone

Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 20 W;Tol 5%;Axial;Silicone

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number HLW20A1E50R00JE 70201968
Product Name Power ResistorSeries:HLW; Resistance:50ohm; Resistance Tolerance:+/- 5%; Power Rating:20W; Operati... Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 20 W;Tol 5%;Axial;Silicone
Category / Application Power Applications General Use
Resistance Range 50 ohms 50 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-2176412-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 51 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details