Vishay Precision Group Wirewound Resistors 12 W .5 Ohm 10% HLW12A1ZR5000KF

Description
Wirewound Resistors 12 W .5 Ohm 10%
Request a Quote
Description
Wirewound Resistors 12 W .5 Ohm 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 12 W .5 Ohm 10% - HLW12A1ZR5000KF - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 12 W .5 Ohm 10%
HLW12A1ZR5000KF
Wirewound Resistors 12 W .5 Ohm 10% HLW12A1ZR5000KF
Wirewound Resistors 12 W .5 Ohm 10%

Wirewound Resistors 12 W .5 Ohm 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HLW12A1ZR5000KF
Product Name Wirewound Resistors 12 W .5 Ohm 10%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details